Fairview Microwave Inc. SMA 8 Bit Programmable Phase Shifter 360 Deg Phase Shift 256 Steps From 500 MHz to 2 GHz SDPS-0502-360-SMA

Description
Coaxial RF 8 bit programmable phase shifter SDPS-0502-360-SMA is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF 8 bit programmable phase shifter is manufactured with SMA connectors and has a phase adjustment of 0 degrees. This SMA 0 degree 8 bit programmable phase shifter is rated for a minimum frequency of 500 MHz and a maximum frequency of 2 GHz. Fairview Microwave 8 bit programmable phase shifter with SMA connectors has a maximum input power of 0 Watts. RF 8 bit programmable phase shifter design for part number SDPS-0502-360-SMA. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our SMA 0 degree 8 bit programmable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a 8 bit programmable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial RF 8 bit programmable phase shifter SDPS-0502-360-SMA is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF 8 bit programmable phase shifter is manufactured with SMA connectors and has a phase adjustment of 0 degrees. This SMA 0 degree 8 bit programmable phase shifter is rated for a minimum frequency of 500 MHz and a maximum frequency of 2 GHz. Fairview Microwave 8 bit programmable phase shifter with SMA connectors has a maximum input power of 0 Watts. RF 8 bit programmable phase shifter design for part number SDPS-0502-360-SMA. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our SMA 0 degree 8 bit programmable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a 8 bit programmable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA 8 Bit Programmable Phase Shifter 360 Deg Phase Shift 256 Steps From 500 MHz to 2 GHz - SDPS-0502-360-SMA - Fairview Microwave Inc.
Lewisville, TX, United States
SMA 8 Bit Programmable Phase Shifter 360 Deg Phase Shift 256 Steps From 500 MHz to 2 GHz
SDPS-0502-360-SMA
SMA 8 Bit Programmable Phase Shifter 360 Deg Phase Shift 256 Steps From 500 MHz to 2 GHz SDPS-0502-360-SMA
Coaxial RF 8 bit programmable phase shifter SDPS-0502-360-SMA is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF 8 bit programmable phase shifter is manufactured with SMA connectors and has a phase adjustment of 0 degrees. This SMA 0 degree 8 bit programmable phase shifter is rated for a minimum frequency of 500 MHz and a maximum frequency of 2 GHz. Fairview Microwave 8 bit programmable phase shifter with SMA connectors has a maximum input power of 0 Watts. RF 8 bit programmable phase shifter design for part number SDPS-0502-360-SMA. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our SMA 0 degree 8 bit programmable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a 8 bit programmable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial RF 8 bit programmable phase shifter SDPS-0502-360-SMA is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF 8 bit programmable phase shifter is manufactured with SMA connectors and has a phase adjustment of 0 degrees. This SMA 0 degree 8 bit programmable phase shifter is rated for a minimum frequency of 500 MHz and a maximum frequency of 2 GHz.

Fairview Microwave 8 bit programmable phase shifter with SMA connectors has a maximum input power of 0 Watts. RF 8 bit programmable phase shifter design for part number SDPS-0502-360-SMA. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above.

Our SMA 0 degree 8 bit programmable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a 8 bit programmable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Phase Shifters
Product Number SDPS-0502-360-SMA
Product Name SMA 8 Bit Programmable Phase Shifter 360 Deg Phase Shift 256 Steps From 500 MHz to 2 GHz
Frequency Range 500 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC - CMD175P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS20 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.6 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details