Fairview Microwave Inc. SMA Bias Tee from 0.1 MHz to 12.4 GHz Rated to 700 mA and 50 Volts DC SB5792

Description
Bias Tee (sometimes called a bias T) SB5792 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 0.1 MHz and a maximum frquency of 12.4 GHz. Fairview Microwave RF coaxial bias t / tee part number SB5792 has a Pin DC port connector with a female gender. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 700 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.6:1 and a RF to bias isolation minimum of 40 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet
Description
Bias Tee (sometimes called a bias T) SB5792 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 0.1 MHz and a maximum frquency of 12.4 GHz. Fairview Microwave RF coaxial bias t / tee part number SB5792 has a Pin DC port connector with a female gender. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 700 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.6:1 and a RF to bias isolation minimum of 40 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Bias Tee from 0.1 MHz to 12.4 GHz Rated to 700 mA and 50 Volts DC - SB5792 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Bias Tee from 0.1 MHz to 12.4 GHz Rated to 700 mA and 50 Volts DC
SB5792
SMA Bias Tee from 0.1 MHz to 12.4 GHz Rated to 700 mA and 50 Volts DC SB5792
Bias Tee (sometimes called a bias T) SB5792 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 0.1 MHz and a maximum frquency of 12.4 GHz. Fairview Microwave RF coaxial bias t / tee part number SB5792 has a Pin DC port connector with a female gender. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 700 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.6:1 and a RF to bias isolation minimum of 40 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Bias Tee (sometimes called a bias T) SB5792 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 0.1 MHz and a maximum frquency of 12.4 GHz.

Fairview Microwave RF coaxial bias t / tee part number SB5792 has a Pin DC port connector with a female gender. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 700 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.6:1 and a RF to bias isolation minimum of 40 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above.

Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Bias Tees
Product Number SB5792
Product Name SMA Bias Tee from 0.1 MHz to 12.4 GHz Rated to 700 mA and 50 Volts DC
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SURF MT / RoHS - JEBT-4R2G+ - Mini-Circuits
Specs
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
RoHS Compliant RoHS
View Details
BTN2-0026, High Power Bias Tee - BTN2-0026 - Marki Microwave LLC
Specs
Frequency 0.0030 to 26.5 GHz
View Details
Bias Tee - MBT18-NFM-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT020180 - KBT020180 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details