- Trained on our vast library of engineering resources.

Fairview Microwave Inc. 40 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 7.5 GHz Rated to 25 Watts, Heatsink Body, 1.45 VSWR SA75DMDF25W-40

Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 7.5 GHz Rated to 25 Watts, Heatsink Body, 1.45 VSWR - SA75DMDF25W-40 - Fairview Microwave Inc.
Lewisville, TX, United States
40 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 7.5 GHz Rated to 25 Watts, Heatsink Body, 1.45 VSWR
SA75DMDF25W-40
40 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 7.5 GHz Rated to 25 Watts, Heatsink Body, 1.45 VSWR SA75DMDF25W-40
RF coaxial fixed attenuator SA75DMDF25W-40 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 7.5 GHz. Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA75DMDF25W-40 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 40 dB. Our 40 dB fixed attenuator with 7/16 DIN connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial 7/16 DIN 40 dB fixed attenuator maximum power rating is 25 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

RF coaxial fixed attenuator SA75DMDF25W-40 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 7.5 GHz.

Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA75DMDF25W-40 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 40 dB. Our 40 dB fixed attenuator with 7/16 DIN connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above.

Fairview Microwave radio frequency coaxial 7/16 DIN 40 dB fixed attenuator maximum power rating is 25 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SA75DMDF25W-40
Product Name 40 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 7.5 GHz Rated to 25 Watts, Heatsink Body, 1.45 VSWR
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Programmable Attenuator, Solid State - 50P-1867 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0300 to 3 GHz
Insertion Loss 1.3 to 2.5 dB
View Details
 - 3950453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 20 dB
Connectors BNC
View Details
50 - 6000 MHz, 3.3 V Voltage Controlled Attenuator - RFSA2023 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Insertion Loss 2.6 dB
Attenuation 33.2 dB
View Details
Fixed Attenuator Pads - ATN3590-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
4 suppliers