Fairview Microwave Inc. 30 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 4 GHz Rated to 25 Watts, Brass Nickel Body, 1.25 VSWR SA4D251-30

Description
RF coaxial fixed attenuator SA4D251-30 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 4 GHz. Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA4D251-30 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with 7/16 DIN connectors is built with brass body material and nickel plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial 7/16 DIN 30 dB fixed attenuator maximum power rating is 25 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet
Description
RF coaxial fixed attenuator SA4D251-30 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 4 GHz. Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA4D251-30 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with 7/16 DIN connectors is built with brass body material and nickel plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial 7/16 DIN 30 dB fixed attenuator maximum power rating is 25 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 4 GHz Rated to 25 Watts, Brass Nickel Body, 1.25 VSWR - SA4D251-30 - Fairview Microwave Inc.
Lewisville, TX, United States
30 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 4 GHz Rated to 25 Watts, Brass Nickel Body, 1.25 VSWR
SA4D251-30
30 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 4 GHz Rated to 25 Watts, Brass Nickel Body, 1.25 VSWR SA4D251-30
RF coaxial fixed attenuator SA4D251-30 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 4 GHz. Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA4D251-30 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with 7/16 DIN connectors is built with brass body material and nickel plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial 7/16 DIN 30 dB fixed attenuator maximum power rating is 25 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

RF coaxial fixed attenuator SA4D251-30 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 4 GHz.

Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA4D251-30 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with 7/16 DIN connectors is built with brass body material and nickel plating; you can find more RF attenuator datasheet specifications above.

Fairview Microwave radio frequency coaxial 7/16 DIN 30 dB fixed attenuator maximum power rating is 25 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SA4D251-30
Product Name 30 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 4 GHz Rated to 25 Watts, Brass Nickel Body, 1.25 VSWR
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-4+TR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
Fixed Attenuators - NFA1820 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details