Fairview Microwave Inc. RG59 75 Ohm Flexible Coax Cable Black PVC Jacket RG59BU

Description
RG59B/U coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave RG59BU coax cable is manufactured in a flexible design and has a 75 Ohm impedance.This flexible 75 Ohm coax cable RG59 RG59B/U is constructed with a 0.24 inch diameter and PVC jacket. RG59 RG59BU flexible 75 Ohm coax cable with PVC jacket is rated for a 1 GHz maximum operating frequency. This 75 Ohm 0.24 inch diameter and flexible coax cable is built with a shield count of 1. Fairview Microwave RG59B/U coax is constructed with PE dielectric and a maximum operating temperature of 80 degrees C. RG59B/U coax cable specs for this wire properties can be found on its RF coax cable RG-59B/U datasheet PDF specifications above. RG59B/U cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This RG-59B/U coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Description
RG59B/U coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave RG59BU coax cable is manufactured in a flexible design and has a 75 Ohm impedance.This flexible 75 Ohm coax cable RG59 RG59B/U is constructed with a 0.24 inch diameter and PVC jacket. RG59 RG59BU flexible 75 Ohm coax cable with PVC jacket is rated for a 1 GHz maximum operating frequency. This 75 Ohm 0.24 inch diameter and flexible coax cable is built with a shield count of 1. Fairview Microwave RG59B/U coax is constructed with PE dielectric and a maximum operating temperature of 80 degrees C. RG59B/U coax cable specs for this wire properties can be found on its RF coax cable RG-59B/U datasheet PDF specifications above. RG59B/U cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This RG-59B/U coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

Suppliers

Company
Product
Description
Supplier Links
RG59 75 Ohm Flexible Coax Cable Black PVC Jacket - RG59BU - Fairview Microwave Inc.
Lewisville, TX, United States
RG59 75 Ohm Flexible Coax Cable Black PVC Jacket
RG59BU
RG59 75 Ohm Flexible Coax Cable Black PVC Jacket RG59BU
RG59B/U coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave RG59BU coax cable is manufactured in a flexible design and has a 75 Ohm impedance.This flexible 75 Ohm coax cable RG59 RG59B/U is constructed with a 0.24 inch diameter and PVC jacket. RG59 RG59BU flexible 75 Ohm coax cable with PVC jacket is rated for a 1 GHz maximum operating frequency. This 75 Ohm 0.24 inch diameter and flexible coax cable is built with a shield count of 1. Fairview Microwave RG59B/U coax is constructed with PE dielectric and a maximum operating temperature of 80 degrees C. RG59B/U coax cable specs for this wire properties can be found on its RF coax cable RG-59B/U datasheet PDF specifications above. RG59B/U cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This RG-59B/U coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

RG59B/U coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave RG59BU coax cable is manufactured in a flexible design and has a 75 Ohm impedance.This flexible 75 Ohm coax cable RG59 RG59B/U is constructed with a 0.24 inch diameter and PVC jacket.

RG59 RG59BU flexible 75 Ohm coax cable with PVC jacket is rated for a 1 GHz maximum operating frequency. This 75 Ohm 0.24 inch diameter and flexible coax cable is built with a shield count of 1.

Fairview Microwave RG59B/U coax is constructed with PE dielectric and a maximum operating temperature of 80 degrees C. RG59B/U coax cable specs for this wire properties can be found on its RF coax cable RG-59B/U datasheet PDF specifications above.

RG59B/U cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This RG-59B/U coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site

Technical Specifications

  Fairview Microwave Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number RG59BU
Product Name RG59 75 Ohm Flexible Coax Cable Black PVC Jacket
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1767055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.8202 ft (2.5 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Steel industry, ETFE, FEP, PFA Cables, Li7Ybl (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor bare copper strands acc. to ASTM B 286
Rated Temperature -90 to 135 C (-130 to 275 F)
View Details