Fairview Microwave Inc. N Directional Coupler 6 dB Coupled Port From 800 MHz to 2.2 GHz Rated To 200 Watts MC4020-06

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with N ports. The Fairview Microwave directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC4020-06 from Fairview Microwave is rated for a 800 MHz minimum frequency and a 2.2 GHz maximum frequency. Our directional coupler is designed with a 6 dB coupling value and a 0 dB directivity. This female N directional coupler is rated for a 200 watts maximum input power. Fairview is where to buy a directional coupler with N that is rated for a 1.2 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC4020-06 directional 6 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with N ports. The Fairview Microwave directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC4020-06 from Fairview Microwave is rated for a 800 MHz minimum frequency and a 2.2 GHz maximum frequency. Our directional coupler is designed with a 6 dB coupling value and a 0 dB directivity. This female N directional coupler is rated for a 200 watts maximum input power. Fairview is where to buy a directional coupler with N that is rated for a 1.2 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC4020-06 directional 6 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Directional Coupler 6 dB Coupled Port From 800 MHz to 2.2 GHz Rated To 200 Watts - MC4020-06 - Fairview Microwave Inc.
Lewisville, TX, United States
N Directional Coupler 6 dB Coupled Port From 800 MHz to 2.2 GHz Rated To 200 Watts
MC4020-06
N Directional Coupler 6 dB Coupled Port From 800 MHz to 2.2 GHz Rated To 200 Watts MC4020-06
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with N ports. The Fairview Microwave directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC4020-06 from Fairview Microwave is rated for a 800 MHz minimum frequency and a 2.2 GHz maximum frequency. Our directional coupler is designed with a 6 dB coupling value and a 0 dB directivity. This female N directional coupler is rated for a 200 watts maximum input power. Fairview is where to buy a directional coupler with N that is rated for a 1.2 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC4020-06 directional 6 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with N ports. The Fairview Microwave directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number MC4020-06 from Fairview Microwave is rated for a 800 MHz minimum frequency and a 2.2 GHz maximum frequency. Our directional coupler is designed with a 6 dB coupling value and a 0 dB directivity. This female N directional coupler is rated for a 200 watts maximum input power.

Fairview is where to buy a directional coupler with N that is rated for a 1.2 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC4020-06 directional 6 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number MC4020-06
Product Name N Directional Coupler 6 dB Coupled Port From 800 MHz to 2.2 GHz Rated To 200 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details