Fairview Microwave Inc. SMA Directional Coupler 20 dB Coupled Port From 500 MHz to 3 GHz Rated To 50 Watts MC053S-20

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with SMA ports. The Fairview Microwave directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC053S-20 from Fairview Microwave is rated for a 500 MHz minimum frequency and a 3 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 18 dB directivity. This female SMA directional coupler is rated for a 1.5 dB maximum insertion loss and a 50 watts maximum input power. Fairview is where to buy a directional coupler with SMA that is rated for a 1.5 dB maximum insertion loss and a 1.3 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC053S-20 directional 20 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with SMA ports. The Fairview Microwave directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC053S-20 from Fairview Microwave is rated for a 500 MHz minimum frequency and a 3 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 18 dB directivity. This female SMA directional coupler is rated for a 1.5 dB maximum insertion loss and a 50 watts maximum input power. Fairview is where to buy a directional coupler with SMA that is rated for a 1.5 dB maximum insertion loss and a 1.3 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC053S-20 directional 20 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Directional Coupler 20 dB Coupled Port From 500 MHz to 3 GHz Rated To 50 Watts - MC053S-20 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Directional Coupler 20 dB Coupled Port From 500 MHz to 3 GHz Rated To 50 Watts
MC053S-20
SMA Directional Coupler 20 dB Coupled Port From 500 MHz to 3 GHz Rated To 50 Watts MC053S-20
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with SMA ports. The Fairview Microwave directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC053S-20 from Fairview Microwave is rated for a 500 MHz minimum frequency and a 3 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 18 dB directivity. This female SMA directional coupler is rated for a 1.5 dB maximum insertion loss and a 50 watts maximum input power. Fairview is where to buy a directional coupler with SMA that is rated for a 1.5 dB maximum insertion loss and a 1.3 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC053S-20 directional 20 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with SMA ports. The Fairview Microwave directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number MC053S-20 from Fairview Microwave is rated for a 500 MHz minimum frequency and a 3 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 18 dB directivity. This female SMA directional coupler is rated for a 1.5 dB maximum insertion loss and a 50 watts maximum input power.

Fairview is where to buy a directional coupler with SMA that is rated for a 1.5 dB maximum insertion loss and a 1.3 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC053S-20 directional 20 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number MC053S-20
Product Name SMA Directional Coupler 20 dB Coupled Port From 500 MHz to 3 GHz Rated To 50 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-SYDC-19-52HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 30.00 to 512.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details