Fairview Microwave Inc. SMA Directional Coupler 10 dB Coupled Port From 0.5 MHz to 100 MHz Rated To 1 Watts MC05100-10

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with SMA ports. The Fairview Microwave directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC05100-10 from Fairview Microwave is rated for a 0.5 MHz minimum frequency and a 100 MHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 30 dB directivity. This female SMA directional coupler is rated for a 0.8 dB maximum insertion loss and a 1 watts maximum input power. Fairview is where to buy a directional coupler with SMA that is rated for a 0.8 dB maximum insertion loss and a 1.2 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC05100-10 directional 10 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with SMA ports. The Fairview Microwave directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC05100-10 from Fairview Microwave is rated for a 0.5 MHz minimum frequency and a 100 MHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 30 dB directivity. This female SMA directional coupler is rated for a 0.8 dB maximum insertion loss and a 1 watts maximum input power. Fairview is where to buy a directional coupler with SMA that is rated for a 0.8 dB maximum insertion loss and a 1.2 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC05100-10 directional 10 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Directional Coupler 10 dB Coupled Port From 0.5 MHz to 100 MHz Rated To 1 Watts - MC05100-10 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Directional Coupler 10 dB Coupled Port From 0.5 MHz to 100 MHz Rated To 1 Watts
MC05100-10
SMA Directional Coupler 10 dB Coupled Port From 0.5 MHz to 100 MHz Rated To 1 Watts MC05100-10
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with SMA ports. The Fairview Microwave directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC05100-10 from Fairview Microwave is rated for a 0.5 MHz minimum frequency and a 100 MHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 30 dB directivity. This female SMA directional coupler is rated for a 0.8 dB maximum insertion loss and a 1 watts maximum input power. Fairview is where to buy a directional coupler with SMA that is rated for a 0.8 dB maximum insertion loss and a 1.2 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC05100-10 directional 10 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with SMA ports. The Fairview Microwave directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number MC05100-10 from Fairview Microwave is rated for a 0.5 MHz minimum frequency and a 100 MHz maximum frequency. Our directional coupler is designed with a 10 dB coupling value and a 30 dB directivity. This female SMA directional coupler is rated for a 0.8 dB maximum insertion loss and a 1 watts maximum input power.

Fairview is where to buy a directional coupler with SMA that is rated for a 0.8 dB maximum insertion loss and a 1.2 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC05100-10 directional 10 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number MC05100-10
Product Name SMA Directional Coupler 10 dB Coupled Port From 0.5 MHz to 100 MHz Rated To 1 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - WMHPBDC-80-520M-6dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details
Directional Couplers - CSM-10M-15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
RF Directional Coupler - 3157-BDCH-20-272+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD, No Lead
Frequency Range 700.00 to 2700.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details