Fairview Microwave Inc. M55339/04-00030 Bulkhead Hermetically Sealed N Female (Jack) to N Female (Jack) Adapter, Silver Plated Brass Body, High Temp, 1.45 VSWR M55339/04-00030

Description
N adapter M55339/04-00030 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. N to N adapter is constructed with female gender on side 1 and female on side 2. M55339/04-00030 bulkhead hermetically sealed N female to N female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter M55339/04-00030 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. N to N adapter is constructed with female gender on side 1 and female on side 2. M55339/04-00030 bulkhead hermetically sealed N female to N female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M55339/04-00030 Bulkhead Hermetically Sealed N Female (Jack) to N Female (Jack) Adapter, Silver Plated Brass Body, High Temp, 1.45 VSWR - M55339/04-00030 - Fairview Microwave Inc.
Lewisville, TX, United States
M55339/04-00030 Bulkhead Hermetically Sealed N Female (Jack) to N Female (Jack) Adapter, Silver Plated Brass Body, High Temp, 1.45 VSWR
M55339/04-00030
M55339/04-00030 Bulkhead Hermetically Sealed N Female (Jack) to N Female (Jack) Adapter, Silver Plated Brass Body, High Temp, 1.45 VSWR M55339/04-00030
N adapter M55339/04-00030 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. N to N adapter is constructed with female gender on side 1 and female on side 2. M55339/04-00030 bulkhead hermetically sealed N female to N female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter M55339/04-00030 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1.

N to N adapter is constructed with female gender on side 1 and female on side 2. M55339/04-00030 bulkhead hermetically sealed N female to N female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number M55339/04-00030
Product Name M55339/04-00030 Bulkhead Hermetically Sealed N Female (Jack) to N Female (Jack) Adapter, Silver Plated Brass Body, High Temp, 1.45 VSWR
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details