TE Connectivity RF Connectors 1045496-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Operating Frequency (GHZ) : 38 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SSMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Operating Frequency (GHZ) : 38 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SSMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1045496-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1045496-1
RF Connectors 1045496-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Operating Frequency (GHZ) : 38 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SSMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : None

Operation/Application


  • Operating Frequency (GHZ) : 38

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 196, RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SSMA

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
1032 5001 00 Rohs Compliant Te Connectivity - 10H6844 - Newark, An Avnet Company
Chicago, IL, United States
1032 5001 00 Rohs Compliant Te Connectivity
10H6844
1032 5001 00 Rohs Compliant Te Connectivity 10H6844
1032 5001 00 ROHS COMPLIANT: YES

1032 5001 00 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1045496-1 10H6844
Product Name RF Connectors 1032 5001 00 Rohs Compliant Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052978-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers
Coax Connectors - 1059566-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
5 suppliers
Coax Connectors - 1056521-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coax Connectors - 1053374-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers