Fairview Microwave Inc. WR-112 Waveguide Pressurizing Section 4.25 Inch Length with CPR-112G Grooved Flange from 7.05 GHz to 10 GHz FMWSP1010

Description
Fairview microwave waveguide section FMWSP1010 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-112 for side 1 and WR-112 for side 2. This WR-112 waveguide section is constructed with None flange on side 1 and None flange on side 2. WR-112 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-112 size and None flange has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. Fairview WR-112 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1010 is in stock at our facility. Our waveguide WR-112 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview microwave waveguide section FMWSP1010 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-112 for side 1 and WR-112 for side 2. This WR-112 waveguide section is constructed with None flange on side 1 and None flange on side 2. WR-112 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-112 size and None flange has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. Fairview WR-112 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1010 is in stock at our facility. Our waveguide WR-112 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-112 Waveguide Pressurizing Section 4.25 Inch Length with CPR-112G Grooved Flange from 7.05 GHz to 10 GHz - FMWSP1010 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-112 Waveguide Pressurizing Section 4.25 Inch Length with CPR-112G Grooved Flange from 7.05 GHz to 10 GHz
FMWSP1010
WR-112 Waveguide Pressurizing Section 4.25 Inch Length with CPR-112G Grooved Flange from 7.05 GHz to 10 GHz FMWSP1010
Fairview microwave waveguide section FMWSP1010 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-112 for side 1 and WR-112 for side 2. This WR-112 waveguide section is constructed with None flange on side 1 and None flange on side 2. WR-112 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-112 size and None flange has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. Fairview WR-112 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1010 is in stock at our facility. Our waveguide WR-112 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview microwave waveguide section FMWSP1010 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-112 for side 1 and WR-112 for side 2. This WR-112 waveguide section is constructed with None flange on side 1 and None flange on side 2.

WR-112 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-112 size and None flange has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. Fairview WR-112 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.

Fairview Microwave straight waveguide section part number FMWSP1010 is in stock at our facility. Our waveguide WR-112 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWSP1010
Product Name WR-112 Waveguide Pressurizing Section 4.25 Inch Length with CPR-112G Grooved Flange from 7.05 GHz to 10 GHz
Component Type Pressurizing Section
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Waveguide Circulator - 5o1622251 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.00 to 40.00 GHz
VSWR 1.2 :1
View Details
MW Waveguide Loads -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details