Fairview Microwave Inc. WR-112 Waveguide Pressurizing Section 4.25 Inch Length with UG-51/U Square Cover Flange from 7.05 GHz to 10 GHz FMWSP1009

Description
Fairview microwave waveguide section FMWSP1009 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-112 for side 1 and WR-112 for side 2. This WR-112 waveguide section is constructed with UG-51/U flange on side 1 and UG-51/U flange on side 2. WR-112 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-112 size and UG-51/U flange has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. Fairview WR-112 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1009 is in stock at our facility. Our waveguide WR-112 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview microwave waveguide section FMWSP1009 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-112 for side 1 and WR-112 for side 2. This WR-112 waveguide section is constructed with UG-51/U flange on side 1 and UG-51/U flange on side 2. WR-112 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-112 size and UG-51/U flange has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. Fairview WR-112 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1009 is in stock at our facility. Our waveguide WR-112 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-112 Waveguide Pressurizing Section 4.25 Inch Length with UG-51/U Square Cover Flange from 7.05 GHz to 10 GHz - FMWSP1009 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-112 Waveguide Pressurizing Section 4.25 Inch Length with UG-51/U Square Cover Flange from 7.05 GHz to 10 GHz
FMWSP1009
WR-112 Waveguide Pressurizing Section 4.25 Inch Length with UG-51/U Square Cover Flange from 7.05 GHz to 10 GHz FMWSP1009
Fairview microwave waveguide section FMWSP1009 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-112 for side 1 and WR-112 for side 2. This WR-112 waveguide section is constructed with UG-51/U flange on side 1 and UG-51/U flange on side 2. WR-112 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-112 size and UG-51/U flange has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. Fairview WR-112 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1009 is in stock at our facility. Our waveguide WR-112 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview microwave waveguide section FMWSP1009 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-112 for side 1 and WR-112 for side 2. This WR-112 waveguide section is constructed with UG-51/U flange on side 1 and UG-51/U flange on side 2.

WR-112 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-112 size and UG-51/U flange has a minimum frequency of 7.05 GHz and a maximum frequency of 10 GHz. Fairview WR-112 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.

Fairview Microwave straight waveguide section part number FMWSP1009 is in stock at our facility. Our waveguide WR-112 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWSP1009
Product Name WR-112 Waveguide Pressurizing Section 4.25 Inch Length with UG-51/U Square Cover Flange from 7.05 GHz to 10 GHz
Component Type Pressurizing Section
Unlock Full Specs
to access all available technical data

Similar Products

MW Transitions and Iso-adapters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA10 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.3 :1
View Details