Fairview microwave waveguide section FMWSP1008 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-90 for side 1 and WR-90 for side 2. This WR-90 waveguide section is constructed with None flange on side 1 and None flange on side 2.
WR-90 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-90 size and None flange has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.
Fairview Microwave straight waveguide section part number FMWSP1008 is in stock at our facility. Our waveguide WR-90 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | FMWSP1008 |
| Product Name | WR-90 Waveguide Pressurizing Section 4.25 Inch Length with CPR-90G Grooved Flange from 8.2 GHz to 12.4 GHz |
| Component Type | Pressurizing Section |