Fairview Microwave Inc. WR-62 Waveguide Pressurizing Section 4.25 Inch Length with UG-419/U Square Cover Flange from 12.4 GHz to 18 GHz FMWSP1005

Description
Fairview microwave waveguide section FMWSP1005 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-62 for side 1 and WR-62 for side 2. This WR-62 waveguide section is constructed with UG-419/U flange on side 1 and UG-419/U flange on side 2. WR-62 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-62 size and UG-419/U flange has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. Fairview WR-62 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1005 is in stock at our facility. Our waveguide WR-62 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview microwave waveguide section FMWSP1005 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-62 for side 1 and WR-62 for side 2. This WR-62 waveguide section is constructed with UG-419/U flange on side 1 and UG-419/U flange on side 2. WR-62 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-62 size and UG-419/U flange has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. Fairview WR-62 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1005 is in stock at our facility. Our waveguide WR-62 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-62 Waveguide Pressurizing Section 4.25 Inch Length with UG-419/U Square Cover Flange from 12.4 GHz to 18 GHz - FMWSP1005 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-62 Waveguide Pressurizing Section 4.25 Inch Length with UG-419/U Square Cover Flange from 12.4 GHz to 18 GHz
FMWSP1005
WR-62 Waveguide Pressurizing Section 4.25 Inch Length with UG-419/U Square Cover Flange from 12.4 GHz to 18 GHz FMWSP1005
Fairview microwave waveguide section FMWSP1005 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-62 for side 1 and WR-62 for side 2. This WR-62 waveguide section is constructed with UG-419/U flange on side 1 and UG-419/U flange on side 2. WR-62 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-62 size and UG-419/U flange has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. Fairview WR-62 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1005 is in stock at our facility. Our waveguide WR-62 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview microwave waveguide section FMWSP1005 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-62 for side 1 and WR-62 for side 2. This WR-62 waveguide section is constructed with UG-419/U flange on side 1 and UG-419/U flange on side 2.

WR-62 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-62 size and UG-419/U flange has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. Fairview WR-62 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.

Fairview Microwave straight waveguide section part number FMWSP1005 is in stock at our facility. Our waveguide WR-62 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWSP1005
Product Name WR-62 Waveguide Pressurizing Section 4.25 Inch Length with UG-419/U Square Cover Flange from 12.4 GHz to 18 GHz
Component Type Pressurizing Section
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0156630 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
MW Waveguide Loads -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details
Standard Gain Horn Antennas - NRHA284 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.4 :1
View Details