Fairview Microwave Inc. WR-34 Waveguide Pressurizing Section 4.25 Inch Length with UG-1530/U Square Cover Flange from 20 GHz to 33 GHz FMWSP1002

Description
Fairview microwave waveguide section FMWSP1002 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-34 for side 1 and WR-34 for side 2. This WR-34 waveguide section is constructed with UG-1530/U flange on side 1 and UG-1530/U flange on side 2. WR-34 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-34 size and UG-1530/U flange has a minimum frequency of 20 GHz and a maximum frequency of 33 GHz. Fairview WR-34 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1002 is in stock at our facility. Our waveguide WR-34 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview microwave waveguide section FMWSP1002 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-34 for side 1 and WR-34 for side 2. This WR-34 waveguide section is constructed with UG-1530/U flange on side 1 and UG-1530/U flange on side 2. WR-34 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-34 size and UG-1530/U flange has a minimum frequency of 20 GHz and a maximum frequency of 33 GHz. Fairview WR-34 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1002 is in stock at our facility. Our waveguide WR-34 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-34 Waveguide Pressurizing Section 4.25 Inch Length with UG-1530/U Square Cover Flange from 20 GHz to 33 GHz - FMWSP1002 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-34 Waveguide Pressurizing Section 4.25 Inch Length with UG-1530/U Square Cover Flange from 20 GHz to 33 GHz
FMWSP1002
WR-34 Waveguide Pressurizing Section 4.25 Inch Length with UG-1530/U Square Cover Flange from 20 GHz to 33 GHz FMWSP1002
Fairview microwave waveguide section FMWSP1002 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-34 for side 1 and WR-34 for side 2. This WR-34 waveguide section is constructed with UG-1530/U flange on side 1 and UG-1530/U flange on side 2. WR-34 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-34 size and UG-1530/U flange has a minimum frequency of 20 GHz and a maximum frequency of 33 GHz. Fairview WR-34 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1002 is in stock at our facility. Our waveguide WR-34 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview microwave waveguide section FMWSP1002 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-34 for side 1 and WR-34 for side 2. This WR-34 waveguide section is constructed with UG-1530/U flange on side 1 and UG-1530/U flange on side 2.

WR-34 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-34 size and UG-1530/U flange has a minimum frequency of 20 GHz and a maximum frequency of 33 GHz. Fairview WR-34 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.

Fairview Microwave straight waveguide section part number FMWSP1002 is in stock at our facility. Our waveguide WR-34 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWSP1002
Product Name WR-34 Waveguide Pressurizing Section 4.25 Inch Length with UG-1530/U Square Cover Flange from 20 GHz to 33 GHz
Component Type Pressurizing Section
Unlock Full Specs
to access all available technical data

Similar Products

MW Couplers Combiners and Splitters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition; Coupler; Combiners / Dividers
EIA Waveguide Size 28 to 430
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA495 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 46.30 to 63.50 GHz
VSWR 1.25 :1
View Details