Fairview Microwave Inc. WRD-180 Waveguide Termination 0.5 Watts with a 18 GHz to 40 GHz Frequency Range in Brass FMWRD180TR1000

Description
RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz. Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.
Datasheet
Description
RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz. Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRD-180 Waveguide Termination 0.5 Watts with a 18 GHz to 40 GHz Frequency Range in Brass - FMWRD180TR1000 - Fairview Microwave Inc.
Lewisville, TX, United States
WRD-180 Waveguide Termination 0.5 Watts with a 18 GHz to 40 GHz Frequency Range in Brass
FMWRD180TR1000
WRD-180 Waveguide Termination 0.5 Watts with a 18 GHz to 40 GHz Frequency Range in Brass FMWRD180TR1000
RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz. Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.

RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz.
Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Terminations
Product Number FMWRD180TR1000
Product Name WRD-180 Waveguide Termination 0.5 Watts with a 18 GHz to 40 GHz Frequency Range in Brass
Frequency Range 18000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 200445-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
10W 8GHz Coaxial Termination - UIYCT10AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
KAT5005B-4×5 - KAT5005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details