Fairview Microwave Inc. WRD-180 to 2.92mm Female Waveguide to Coax Adapter UG Square Cover with 18 GHz to 40 GHz in Copper Alloy FMWCA1120

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1120 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WRD-180 and square cover flange. This WRD-180 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender. WRD-180 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview WRD-180 2.92mm transition adapter for coax is designed with a body material of copper alloy. Our WRD-180 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-180 waveguide transition adapter to coaxial 2.92mm part number FMWCA1120 is currently in stock at our location. Our end launch wave guide WRD-180 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1120 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WRD-180 and square cover flange. This WRD-180 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender. WRD-180 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview WRD-180 2.92mm transition adapter for coax is designed with a body material of copper alloy. Our WRD-180 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-180 waveguide transition adapter to coaxial 2.92mm part number FMWCA1120 is currently in stock at our location. Our end launch wave guide WRD-180 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRD-180 to 2.92mm Female Waveguide to Coax Adapter UG Square Cover with 18 GHz to 40 GHz in Copper Alloy - FMWCA1120 - Fairview Microwave Inc.
Lewisville, TX, United States
WRD-180 to 2.92mm Female Waveguide to Coax Adapter UG Square Cover with 18 GHz to 40 GHz in Copper Alloy
FMWCA1120
WRD-180 to 2.92mm Female Waveguide to Coax Adapter UG Square Cover with 18 GHz to 40 GHz in Copper Alloy FMWCA1120
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1120 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WRD-180 and square cover flange. This WRD-180 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender. WRD-180 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview WRD-180 2.92mm transition adapter for coax is designed with a body material of copper alloy. Our WRD-180 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-180 waveguide transition adapter to coaxial 2.92mm part number FMWCA1120 is currently in stock at our location. Our end launch wave guide WRD-180 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1120 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WRD-180 and square cover flange. This WRD-180 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender.

WRD-180 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview WRD-180 2.92mm transition adapter for coax is designed with a body material of copper alloy. Our WRD-180 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WRD-180 waveguide transition adapter to coaxial 2.92mm part number FMWCA1120 is currently in stock at our location. Our end launch wave guide WRD-180 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1120
Product Name WRD-180 to 2.92mm Female Waveguide to Coax Adapter UG Square Cover with 18 GHz to 40 GHz in Copper Alloy
Operating Frequency 18.00 to 40.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o12112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Broadband Horn Antennas - NDRHA-1000-18000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 18.00 GHz
VSWR 2.5 :1
View Details