Fairview Microwave Inc. WRD-750 to Type N Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy FMWCA1113

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1113 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-750 and square cover flange. This WRD-750 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WRD-750 waveguide to coaxial transition adapter with N connector has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 N transition adapter for coax is designed with a body material of copper alloy. Our WRD-750 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-750 waveguide transition adapter to coaxial N part number FMWCA1113 is currently in stock at our location. Our right angle wave guide WRD-750 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1113 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-750 and square cover flange. This WRD-750 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WRD-750 waveguide to coaxial transition adapter with N connector has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 N transition adapter for coax is designed with a body material of copper alloy. Our WRD-750 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-750 waveguide transition adapter to coaxial N part number FMWCA1113 is currently in stock at our location. Our right angle wave guide WRD-750 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRD-750 to Type N Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy - FMWCA1113 - Fairview Microwave Inc.
Lewisville, TX, United States
WRD-750 to Type N Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy
FMWCA1113
WRD-750 to Type N Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy FMWCA1113
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1113 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-750 and square cover flange. This WRD-750 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WRD-750 waveguide to coaxial transition adapter with N connector has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 N transition adapter for coax is designed with a body material of copper alloy. Our WRD-750 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-750 waveguide transition adapter to coaxial N part number FMWCA1113 is currently in stock at our location. Our right angle wave guide WRD-750 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1113 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-750 and square cover flange. This WRD-750 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.

WRD-750 waveguide to coaxial transition adapter with N connector has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 N transition adapter for coax is designed with a body material of copper alloy. Our WRD-750 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WRD-750 waveguide transition adapter to coaxial N part number FMWCA1113 is currently in stock at our location. Our right angle wave guide WRD-750 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Connectors
Product Number FMWCA1113
Product Name WRD-750 to Type N Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers