Fairview Microwave Inc. WR-62 to Type N Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass FMWCA1097

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1097 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-62 and UBR140 flange. This WR-62 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-62 waveguide to coaxial transition adapter with N connector has a minimum frequency of 11.9 GHz and a maximum frequency of 18 GHz. Fairview WR-62 N transition adapter for coax is designed with a body material of brass. Our WR-62 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-62 waveguide transition adapter to coaxial N part number FMWCA1097 is currently in stock at our location. Our right angle wave guide WR-62 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1097 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-62 and UBR140 flange. This WR-62 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-62 waveguide to coaxial transition adapter with N connector has a minimum frequency of 11.9 GHz and a maximum frequency of 18 GHz. Fairview WR-62 N transition adapter for coax is designed with a body material of brass. Our WR-62 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-62 waveguide transition adapter to coaxial N part number FMWCA1097 is currently in stock at our location. Our right angle wave guide WR-62 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-62 to Type N Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass - FMWCA1097 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-62 to Type N Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass
FMWCA1097
WR-62 to Type N Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass FMWCA1097
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1097 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-62 and UBR140 flange. This WR-62 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-62 waveguide to coaxial transition adapter with N connector has a minimum frequency of 11.9 GHz and a maximum frequency of 18 GHz. Fairview WR-62 N transition adapter for coax is designed with a body material of brass. Our WR-62 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-62 waveguide transition adapter to coaxial N part number FMWCA1097 is currently in stock at our location. Our right angle wave guide WR-62 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1097 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-62 and UBR140 flange. This WR-62 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender.

WR-62 waveguide to coaxial transition adapter with N connector has a minimum frequency of 11.9 GHz and a maximum frequency of 18 GHz. Fairview WR-62 N transition adapter for coax is designed with a body material of brass. Our WR-62 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-62 waveguide transition adapter to coaxial N part number FMWCA1097 is currently in stock at our location. Our right angle wave guide WR-62 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1097
Product Name WR-62 to Type N Female Waveguide to Coax Adapter UBR140 with 11.9 GHz to 18 GHz in Brass
Operating Frequency 11.90 to 18.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

MW Waveguide to Coaxial Transitions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.25 :1
View Details
Broadband Horn Antennas - NDRHA-650-6000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.65 to 6.00 GHz
VSWR 2 :1
View Details