Fairview Microwave Inc. WR-90 to Type N Female Waveguide to Coax Adapter UBR100 with 8.2 GHz to 12.4 GHz in Brass FMWCA1092

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1092 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and UBR100 flange. This WR-90 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-90 waveguide to coaxial transition adapter with N connector has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 N transition adapter for coax is designed with a body material of brass. Our WR-90 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-90 waveguide transition adapter to coaxial N part number FMWCA1092 is currently in stock at our location. Our right angle wave guide WR-90 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1092 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and UBR100 flange. This WR-90 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-90 waveguide to coaxial transition adapter with N connector has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 N transition adapter for coax is designed with a body material of brass. Our WR-90 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-90 waveguide transition adapter to coaxial N part number FMWCA1092 is currently in stock at our location. Our right angle wave guide WR-90 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-90 to Type N Female Waveguide to Coax Adapter UBR100 with 8.2 GHz to 12.4 GHz in Brass - FMWCA1092 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-90 to Type N Female Waveguide to Coax Adapter UBR100 with 8.2 GHz to 12.4 GHz in Brass
FMWCA1092
WR-90 to Type N Female Waveguide to Coax Adapter UBR100 with 8.2 GHz to 12.4 GHz in Brass FMWCA1092
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1092 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and UBR100 flange. This WR-90 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-90 waveguide to coaxial transition adapter with N connector has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 N transition adapter for coax is designed with a body material of brass. Our WR-90 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-90 waveguide transition adapter to coaxial N part number FMWCA1092 is currently in stock at our location. Our right angle wave guide WR-90 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1092 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and UBR100 flange. This WR-90 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender.

WR-90 waveguide to coaxial transition adapter with N connector has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 N transition adapter for coax is designed with a body material of brass. Our WR-90 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-90 waveguide transition adapter to coaxial N part number FMWCA1092 is currently in stock at our location. Our right angle wave guide WR-90 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1092
Product Name WR-90 to Type N Female Waveguide to Coax Adapter UBR100 with 8.2 GHz to 12.4 GHz in Brass
Operating Frequency 8.20 to 12.40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1025250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
Conical Horn Antennas - NCHA330 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 31.80 to 43.00 GHz
VSWR 1.25 :1
View Details