Fairview Microwave Inc. WR-340 to Type N Female Waveguide to Coax Adapter UDR26 with 2.17 GHz to 3.3 GHz K Band in Aluminum FMWCA1077

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1077 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-340 and UDR26 flange. This WR-340 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-340 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.17 GHz and a maximum frequency of 3.3 GHz. Fairview WR-340 N transition adapter for coax is designed with a body material of aluminum and connector body material of aluminum. Our WR-340 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-340 waveguide transition adapter to coaxial N part number FMWCA1077 is currently in stock at our location. Our right angle wave guide WR-340 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1077 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-340 and UDR26 flange. This WR-340 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-340 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.17 GHz and a maximum frequency of 3.3 GHz. Fairview WR-340 N transition adapter for coax is designed with a body material of aluminum and connector body material of aluminum. Our WR-340 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-340 waveguide transition adapter to coaxial N part number FMWCA1077 is currently in stock at our location. Our right angle wave guide WR-340 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-340 to Type N Female Waveguide to Coax Adapter UDR26 with 2.17 GHz to 3.3 GHz K Band in Aluminum - FMWCA1077 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-340 to Type N Female Waveguide to Coax Adapter UDR26 with 2.17 GHz to 3.3 GHz K Band in Aluminum
FMWCA1077
WR-340 to Type N Female Waveguide to Coax Adapter UDR26 with 2.17 GHz to 3.3 GHz K Band in Aluminum FMWCA1077
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1077 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-340 and UDR26 flange. This WR-340 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-340 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.17 GHz and a maximum frequency of 3.3 GHz. Fairview WR-340 N transition adapter for coax is designed with a body material of aluminum and connector body material of aluminum. Our WR-340 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-340 waveguide transition adapter to coaxial N part number FMWCA1077 is currently in stock at our location. Our right angle wave guide WR-340 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1077 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-340 and UDR26 flange. This WR-340 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.

WR-340 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.17 GHz and a maximum frequency of 3.3 GHz. Fairview WR-340 N transition adapter for coax is designed with a body material of aluminum and connector body material of aluminum. Our WR-340 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-340 waveguide transition adapter to coaxial N part number FMWCA1077 is currently in stock at our location. Our right angle wave guide WR-340 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1077
Product Name WR-340 to Type N Female Waveguide to Coax Adapter UDR26 with 2.17 GHz to 3.3 GHz K Band in Aluminum
Operating Frequency 2.17 to 3.30 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Drop in Circulator - 5o1121220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
MW Waveguide Loads -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
5.4 to 8.0GHz WR137 Waveguide Isolator - UIYWI49100A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details