Fairview Microwave Inc. WR-187 to SMA Female Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz C Band in Aluminum FMWCA1076

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1076 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-187 and UDR48 flange. This WR-187 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-187 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 3.94 GHz and a maximum frequency of 5.99 GHz. Fairview WR-187 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of aluminum. Our WR-187 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-187 waveguide transition adapter to coaxial SMA part number FMWCA1076 is currently in stock at our location. Our right angle wave guide WR-187 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1076 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-187 and UDR48 flange. This WR-187 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-187 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 3.94 GHz and a maximum frequency of 5.99 GHz. Fairview WR-187 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of aluminum. Our WR-187 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-187 waveguide transition adapter to coaxial SMA part number FMWCA1076 is currently in stock at our location. Our right angle wave guide WR-187 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-187 to SMA Female Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz C Band in Aluminum - FMWCA1076 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-187 to SMA Female Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz C Band in Aluminum
FMWCA1076
WR-187 to SMA Female Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz C Band in Aluminum FMWCA1076
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1076 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-187 and UDR48 flange. This WR-187 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-187 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 3.94 GHz and a maximum frequency of 5.99 GHz. Fairview WR-187 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of aluminum. Our WR-187 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-187 waveguide transition adapter to coaxial SMA part number FMWCA1076 is currently in stock at our location. Our right angle wave guide WR-187 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1076 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-187 and UDR48 flange. This WR-187 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.

WR-187 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 3.94 GHz and a maximum frequency of 5.99 GHz. Fairview WR-187 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of aluminum. Our WR-187 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-187 waveguide transition adapter to coaxial SMA part number FMWCA1076 is currently in stock at our location. Our right angle wave guide WR-187 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1076
Product Name WR-187 to SMA Female Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz C Band in Aluminum
Operating Frequency 3.94 to 5.99 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13112560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Conical Horn Antennas - NCHA89 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 8.49 to 11.60 GHz
VSWR 1.25 :1
View Details