Fairview Microwave Inc. WR-229 to Type N Female Waveguide to Coax Adapter CPR-229G Grooved with 3.3 GHz to 4.9 GHz U Band in Aluminum, Paint FMWCA1062

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1062 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-229 and CPR-229G flange. This WR-229 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-229 waveguide to coaxial transition adapter with N connector has a minimum frequency of 3.3 GHz and a maximum frequency of 4.9 GHz. Fairview WR-229 N transition adapter for coax is designed with a body material of aluminum. Our WR-229 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-229 waveguide transition adapter to coaxial N part number FMWCA1062 is currently in stock at our location. Our right angle wave guide WR-229 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-229 to Type N Female Waveguide to Coax Adapter CPR-229G Grooved with 3.3 GHz to 4.9 GHz U Band in Aluminum, Paint - FMWCA1062 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-229 to Type N Female Waveguide to Coax Adapter CPR-229G Grooved with 3.3 GHz to 4.9 GHz U Band in Aluminum, Paint
FMWCA1062
WR-229 to Type N Female Waveguide to Coax Adapter CPR-229G Grooved with 3.3 GHz to 4.9 GHz U Band in Aluminum, Paint FMWCA1062
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1062 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-229 and CPR-229G flange. This WR-229 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-229 waveguide to coaxial transition adapter with N connector has a minimum frequency of 3.3 GHz and a maximum frequency of 4.9 GHz. Fairview WR-229 N transition adapter for coax is designed with a body material of aluminum. Our WR-229 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-229 waveguide transition adapter to coaxial N part number FMWCA1062 is currently in stock at our location. Our right angle wave guide WR-229 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1062 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-229 and CPR-229G flange. This WR-229 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.

WR-229 waveguide to coaxial transition adapter with N connector has a minimum frequency of 3.3 GHz and a maximum frequency of 4.9 GHz. Fairview WR-229 N transition adapter for coax is designed with a body material of aluminum. Our WR-229 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-229 waveguide transition adapter to coaxial N part number FMWCA1062 is currently in stock at our location. Our right angle wave guide WR-229 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number FMWCA1062
Product Name WR-229 to Type N Female Waveguide to Coax Adapter CPR-229G Grooved with 3.3 GHz to 4.9 GHz U Band in Aluminum, Paint
Frequency Range 3300.0 to 4900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR28 to 2.4mm Waveguide Coaxial Adapter from 26.3 to 40GHz With UBR320 Flange - ZAWR28Q-24RC - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type 2.4mm
Material Cu
Frequency Range 26300.0 to 40000.0 MHz
View Details
Specs
Adapter Connector Type SMA
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details
Waveguide Test Port Adapter - C230K1 - Maury Microwave Corporation
Maury Microwave Corporation
Specs
Adapter Connector Type 3.5mm; UG344/U
Type UG
Frequency Range 5850.0 to 8200.0 MHz
View Details