Fairview Microwave Inc. WR-102 to Type N Female Waveguide to Coax Adapter UG-1493/U Square Cover with 7 GHz to 11 GHz in Aluminum, Paint FMWCA1038

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1038 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-102 and square cover flange. This WR-102 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-102 waveguide to coaxial transition adapter with N connector has a minimum frequency of 7 GHz and a maximum frequency of 11 GHz. Fairview WR-102 N transition adapter for coax is designed with a body material of aluminum. Our WR-102 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-102 waveguide transition adapter to coaxial N part number FMWCA1038 is currently in stock at our location. Our right angle wave guide WR-102 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1038 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-102 and square cover flange. This WR-102 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-102 waveguide to coaxial transition adapter with N connector has a minimum frequency of 7 GHz and a maximum frequency of 11 GHz. Fairview WR-102 N transition adapter for coax is designed with a body material of aluminum. Our WR-102 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-102 waveguide transition adapter to coaxial N part number FMWCA1038 is currently in stock at our location. Our right angle wave guide WR-102 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-102 to Type N Female Waveguide to Coax Adapter UG-1493/U Square Cover with 7 GHz to 11 GHz in Aluminum, Paint - FMWCA1038 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-102 to Type N Female Waveguide to Coax Adapter UG-1493/U Square Cover with 7 GHz to 11 GHz in Aluminum, Paint
FMWCA1038
WR-102 to Type N Female Waveguide to Coax Adapter UG-1493/U Square Cover with 7 GHz to 11 GHz in Aluminum, Paint FMWCA1038
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1038 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-102 and square cover flange. This WR-102 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-102 waveguide to coaxial transition adapter with N connector has a minimum frequency of 7 GHz and a maximum frequency of 11 GHz. Fairview WR-102 N transition adapter for coax is designed with a body material of aluminum. Our WR-102 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-102 waveguide transition adapter to coaxial N part number FMWCA1038 is currently in stock at our location. Our right angle wave guide WR-102 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1038 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-102 and square cover flange. This WR-102 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.

WR-102 waveguide to coaxial transition adapter with N connector has a minimum frequency of 7 GHz and a maximum frequency of 11 GHz. Fairview WR-102 N transition adapter for coax is designed with a body material of aluminum. Our WR-102 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-102 waveguide transition adapter to coaxial N part number FMWCA1038 is currently in stock at our location. Our right angle wave guide WR-102 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1038
Product Name WR-102 to Type N Female Waveguide to Coax Adapter UG-1493/U Square Cover with 7 GHz to 11 GHz in Aluminum, Paint
Operating Frequency 7.00 to 11.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0150490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Standard Gain Horn Antennas - NRHA112 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.4 :1
View Details