Fairview Microwave Inc. Omni-directional Waveguide Antenna, WR-12, 75 GHz to 79 GHz, UG-387/U Round Cover Flange, 2 dBi Nominal Gain FMWAN1088

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1088 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 2 dB gain and in-stock now. Our UG-387/U WR-12 2 dB gain horn waveguide antenna has a minimum frequency of 75 GHz and a maximum frequency of 79 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 360 and horizontal of 45 degrees at 3 dB. Additional specs of this 2 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1088 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1088 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 2 dB gain and in-stock now. Our UG-387/U WR-12 2 dB gain horn waveguide antenna has a minimum frequency of 75 GHz and a maximum frequency of 79 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 360 and horizontal of 45 degrees at 3 dB. Additional specs of this 2 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1088 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni-directional Waveguide Antenna, WR-12, 75 GHz to 79 GHz, UG-387/U Round Cover Flange, 2 dBi Nominal Gain - FMWAN1088 - Fairview Microwave Inc.
Lewisville, TX, United States
Omni-directional Waveguide Antenna, WR-12, 75 GHz to 79 GHz, UG-387/U Round Cover Flange, 2 dBi Nominal Gain
FMWAN1088
Omni-directional Waveguide Antenna, WR-12, 75 GHz to 79 GHz, UG-387/U Round Cover Flange, 2 dBi Nominal Gain FMWAN1088
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1088 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 2 dB gain and in-stock now. Our UG-387/U WR-12 2 dB gain horn waveguide antenna has a minimum frequency of 75 GHz and a maximum frequency of 79 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 360 and horizontal of 45 degrees at 3 dB. Additional specs of this 2 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1088 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1088 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 2 dB gain and in-stock now. Our UG-387/U WR-12 2 dB gain horn waveguide antenna has a minimum frequency of 75 GHz and a maximum frequency of 79 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 360 and horizontal of 45 degrees at 3 dB.

Additional specs of this 2 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1088 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1088
Product Name Omni-directional Waveguide Antenna, WR-12, 75 GHz to 79 GHz, UG-387/U Round Cover Flange, 2 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1630301 - 5o.com
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
Broadband Horn Antennas - NDRHA-1000-6000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 6.00 GHz
VSWR 2.5 :1
View Details