Fairview Microwave Inc. Omni-directional Waveguide Antenna, WR-15, 58 GHz to 62 GHz, UG-385/U Round Cover Flange, 3.5 dBi Nominal Gain FMWAN1087

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1087 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 3.5 dB gain and in-stock now. Our UG-385/U WR-15 3.5 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 62 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 360 and horizontal of 45 degrees at 3 dB. Additional specs of this 3.5 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1087 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1087 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 3.5 dB gain and in-stock now. Our UG-385/U WR-15 3.5 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 62 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 360 and horizontal of 45 degrees at 3 dB. Additional specs of this 3.5 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1087 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni-directional Waveguide Antenna, WR-15, 58 GHz to 62 GHz, UG-385/U Round Cover Flange, 3.5 dBi Nominal Gain - FMWAN1087 - Fairview Microwave Inc.
Lewisville, TX, United States
Omni-directional Waveguide Antenna, WR-15, 58 GHz to 62 GHz, UG-385/U Round Cover Flange, 3.5 dBi Nominal Gain
FMWAN1087
Omni-directional Waveguide Antenna, WR-15, 58 GHz to 62 GHz, UG-385/U Round Cover Flange, 3.5 dBi Nominal Gain FMWAN1087
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1087 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 3.5 dB gain and in-stock now. Our UG-385/U WR-15 3.5 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 62 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 360 and horizontal of 45 degrees at 3 dB. Additional specs of this 3.5 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1087 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1087 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 3.5 dB gain and in-stock now. Our UG-385/U WR-15 3.5 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 62 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 360 and horizontal of 45 degrees at 3 dB.

Additional specs of this 3.5 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1087 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1087
Product Name Omni-directional Waveguide Antenna, WR-15, 58 GHz to 62 GHz, UG-385/U Round Cover Flange, 3.5 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - Q322B0.1418 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 22.00 to 33.00 GHz
View Details
Dual Junction Coaxial Circulator - 5o13703804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA42 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 17.60 to 26.70 GHz
VSWR 1.5 :1
View Details