Fairview Microwave Inc. Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain FMWAN1078

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1078 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-385/U WR-15 37 dB gain horn waveguide antenna has a minimum frequency of 55 GHz and a maximum frequency of 65 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB. Additional specs of this 37 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1078 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1078 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-385/U WR-15 37 dB gain horn waveguide antenna has a minimum frequency of 55 GHz and a maximum frequency of 65 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB. Additional specs of this 37 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1078 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain - FMWAN1078 - Fairview Microwave Inc.
Lewisville, TX, United States
Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain
FMWAN1078
Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain FMWAN1078
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1078 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-385/U WR-15 37 dB gain horn waveguide antenna has a minimum frequency of 55 GHz and a maximum frequency of 65 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB. Additional specs of this 37 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1078 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1078 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-385/U WR-15 37 dB gain horn waveguide antenna has a minimum frequency of 55 GHz and a maximum frequency of 65 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB.

Additional specs of this 37 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1078 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1078
Product Name Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o1238190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Standard Gain Horn Antennas - NRHA112 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.4 :1
View Details