Fairview Microwave Inc. Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain FMWAN1076

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1076 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-385/U WR-15 37 dB gain horn waveguide antenna has a minimum frequency of 55 GHz and a maximum frequency of 65 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB. Additional specs of this 37 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1076 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1076 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-385/U WR-15 37 dB gain horn waveguide antenna has a minimum frequency of 55 GHz and a maximum frequency of 65 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB. Additional specs of this 37 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1076 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain - FMWAN1076 - Fairview Microwave Inc.
Lewisville, TX, United States
Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain
FMWAN1076
Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain FMWAN1076
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1076 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-385/U WR-15 37 dB gain horn waveguide antenna has a minimum frequency of 55 GHz and a maximum frequency of 65 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB. Additional specs of this 37 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1076 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1076 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 37 dB gain and in-stock now. Our UG-385/U WR-15 37 dB gain horn waveguide antenna has a minimum frequency of 55 GHz and a maximum frequency of 65 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 2 and horizontal of 2 degrees at 3 dB.

Additional specs of this 37 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1076 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1076
Product Name Lens Horn Waveguide Antenna, WR-15, 55 GHz to 65 GHz, UG-385/U Round Cover Flange, 37 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA48 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 4.54 to 6.23 GHz
VSWR 1.25 :1
View Details
MW Waveguide to Coaxial Transitions -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
VNA Calibration Standard - G322B0.807 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.95 to 5.85 GHz
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details