Fairview Microwave Inc. Conical Gain Horn Waveguide Antenna, WR-6, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 25 dBi Nominal Gain FMWAN1064

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1064 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-6 waveguide size. Fairview WR-6 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-6 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 25 dB gain and in-stock now. Our UG-387/U-Mod WR-6 25 dB gain horn waveguide antenna has a minimum frequency of 100 GHz and a maximum frequency of 112 GHz. This waveguide WR-6 horn antenna with UG-387/U-Mod transition has a vertical beam width of 10 and horizontal of 9 degrees at 3 dB. Additional specs of this 25 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-6 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1064 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-6 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1064 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-6 waveguide size. Fairview WR-6 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-6 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 25 dB gain and in-stock now. Our UG-387/U-Mod WR-6 25 dB gain horn waveguide antenna has a minimum frequency of 100 GHz and a maximum frequency of 112 GHz. This waveguide WR-6 horn antenna with UG-387/U-Mod transition has a vertical beam width of 10 and horizontal of 9 degrees at 3 dB. Additional specs of this 25 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-6 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1064 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-6 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Gain Horn Waveguide Antenna, WR-6, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 25 dBi Nominal Gain - FMWAN1064 - Fairview Microwave Inc.
Lewisville, TX, United States
Conical Gain Horn Waveguide Antenna, WR-6, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 25 dBi Nominal Gain
FMWAN1064
Conical Gain Horn Waveguide Antenna, WR-6, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 25 dBi Nominal Gain FMWAN1064
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1064 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-6 waveguide size. Fairview WR-6 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-6 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 25 dB gain and in-stock now. Our UG-387/U-Mod WR-6 25 dB gain horn waveguide antenna has a minimum frequency of 100 GHz and a maximum frequency of 112 GHz. This waveguide WR-6 horn antenna with UG-387/U-Mod transition has a vertical beam width of 10 and horizontal of 9 degrees at 3 dB. Additional specs of this 25 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-6 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1064 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-6 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1064 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-6 waveguide size. Fairview WR-6 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-6 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 25 dB gain and in-stock now. Our UG-387/U-Mod WR-6 25 dB gain horn waveguide antenna has a minimum frequency of 100 GHz and a maximum frequency of 112 GHz. This waveguide WR-6 horn antenna with UG-387/U-Mod transition has a vertical beam width of 10 and horizontal of 9 degrees at 3 dB.

Additional specs of this 25 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-6 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1064 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-6 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1064
Product Name Conical Gain Horn Waveguide Antenna, WR-6, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 25 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details
Drop in Circulator - 5o1180801 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details