Fairview Microwave Inc. Conical Gain Horn Waveguide Antenna, WR-8, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain FMWAN1058

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1058 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-8 waveguide size. Fairview WR-8 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-8 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-387/U-Mod WR-8 15 dB gain horn waveguide antenna has a minimum frequency of 100 GHz and a maximum frequency of 112 GHz. This waveguide WR-8 horn antenna with UG-387/U-Mod transition has a vertical beam width of 36 and horizontal of 30 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-8 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1058 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-8 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1058 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-8 waveguide size. Fairview WR-8 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-8 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-387/U-Mod WR-8 15 dB gain horn waveguide antenna has a minimum frequency of 100 GHz and a maximum frequency of 112 GHz. This waveguide WR-8 horn antenna with UG-387/U-Mod transition has a vertical beam width of 36 and horizontal of 30 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-8 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1058 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-8 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Gain Horn Waveguide Antenna, WR-8, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain - FMWAN1058 - Fairview Microwave Inc.
Lewisville, TX, United States
Conical Gain Horn Waveguide Antenna, WR-8, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain
FMWAN1058
Conical Gain Horn Waveguide Antenna, WR-8, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain FMWAN1058
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1058 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-8 waveguide size. Fairview WR-8 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-8 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-387/U-Mod WR-8 15 dB gain horn waveguide antenna has a minimum frequency of 100 GHz and a maximum frequency of 112 GHz. This waveguide WR-8 horn antenna with UG-387/U-Mod transition has a vertical beam width of 36 and horizontal of 30 degrees at 3 dB. Additional specs of this 15 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-8 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1058 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-8 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1058 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-8 waveguide size. Fairview WR-8 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-8 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 15 dB gain and in-stock now. Our UG-387/U-Mod WR-8 15 dB gain horn waveguide antenna has a minimum frequency of 100 GHz and a maximum frequency of 112 GHz. This waveguide WR-8 horn antenna with UG-387/U-Mod transition has a vertical beam width of 36 and horizontal of 30 degrees at 3 dB.

Additional specs of this 15 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-8 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1058 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-8 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1058
Product Name Conical Gain Horn Waveguide Antenna, WR-8, 100 GHz to 112 GHz, UG-387/U-Mod Round Cover Flange, 15 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1132340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Standard Gain Horn Antennas - NRHA42 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 17.60 to 26.70 GHz
VSWR 1.5 :1
View Details