Fairview Microwave Inc. Conical Gain Horn Waveguide Antenna, WR-10, 87 GHz to 100 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain FMWAN1049

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1049 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-10 waveguide size. Fairview WR-10 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-10 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-387/U WR-10 10 dB gain horn waveguide antenna has a minimum frequency of 87 GHz and a maximum frequency of 100 GHz. This waveguide WR-10 horn antenna with UG-387/U transition has a vertical beam width of 58 and horizontal of 53 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-387/U input can be found on the WR-10 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1049 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-10 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1049 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-10 waveguide size. Fairview WR-10 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-10 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-387/U WR-10 10 dB gain horn waveguide antenna has a minimum frequency of 87 GHz and a maximum frequency of 100 GHz. This waveguide WR-10 horn antenna with UG-387/U transition has a vertical beam width of 58 and horizontal of 53 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-387/U input can be found on the WR-10 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1049 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-10 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Gain Horn Waveguide Antenna, WR-10, 87 GHz to 100 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain - FMWAN1049 - Fairview Microwave Inc.
Lewisville, TX, United States
Conical Gain Horn Waveguide Antenna, WR-10, 87 GHz to 100 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain
FMWAN1049
Conical Gain Horn Waveguide Antenna, WR-10, 87 GHz to 100 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain FMWAN1049
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1049 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-10 waveguide size. Fairview WR-10 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-10 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-387/U WR-10 10 dB gain horn waveguide antenna has a minimum frequency of 87 GHz and a maximum frequency of 100 GHz. This waveguide WR-10 horn antenna with UG-387/U transition has a vertical beam width of 58 and horizontal of 53 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-387/U input can be found on the WR-10 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1049 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-10 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1049 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-10 waveguide size. Fairview WR-10 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-10 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-387/U WR-10 10 dB gain horn waveguide antenna has a minimum frequency of 87 GHz and a maximum frequency of 100 GHz. This waveguide WR-10 horn antenna with UG-387/U transition has a vertical beam width of 58 and horizontal of 53 degrees at 3 dB.

Additional specs of this 10 dB gain Waveguide horn with UG-387/U input can be found on the WR-10 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1049 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-10 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1049
Product Name Conical Gain Horn Waveguide Antenna, WR-10, 87 GHz to 100 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
Coaxial Circulator - 5o1040401 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details