Fairview Microwave Inc. Conical Gain Horn Waveguide Antenna, WR-12, 77 GHz to 87 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain FMWAN1045

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1045 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-387/U WR-12 10 dB gain horn waveguide antenna has a minimum frequency of 77 GHz and a maximum frequency of 87 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 58 and horizontal of 53 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1045 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1045 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-387/U WR-12 10 dB gain horn waveguide antenna has a minimum frequency of 77 GHz and a maximum frequency of 87 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 58 and horizontal of 53 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1045 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Gain Horn Waveguide Antenna, WR-12, 77 GHz to 87 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain - FMWAN1045 - Fairview Microwave Inc.
Lewisville, TX, United States
Conical Gain Horn Waveguide Antenna, WR-12, 77 GHz to 87 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain
FMWAN1045
Conical Gain Horn Waveguide Antenna, WR-12, 77 GHz to 87 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain FMWAN1045
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1045 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-387/U WR-12 10 dB gain horn waveguide antenna has a minimum frequency of 77 GHz and a maximum frequency of 87 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 58 and horizontal of 53 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1045 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1045 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-12 waveguide size. Fairview WR-12 waveguide horn antenna is constructed with a UG-387/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-12 waveguide antenna with UG-387/U adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-387/U WR-12 10 dB gain horn waveguide antenna has a minimum frequency of 77 GHz and a maximum frequency of 87 GHz. This waveguide WR-12 horn antenna with UG-387/U transition has a vertical beam width of 58 and horizontal of 53 degrees at 3 dB.

Additional specs of this 10 dB gain Waveguide horn with UG-387/U input can be found on the WR-12 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1045 Waveguide antenna horn with UG-387/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-12 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1045
Product Name Conical Gain Horn Waveguide Antenna, WR-12, 77 GHz to 87 GHz, UG-387/U Round Cover Flange, 10 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1027A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o1364320 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-584 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 5.85 to 8.20 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details