Fairview Microwave Inc. Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 20 dBi Nominal Gain FMWAN1039

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1039 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-385/U WR-15 20 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 68 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 20 and horizontal of 16 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1039 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1039 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-385/U WR-15 20 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 68 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 20 and horizontal of 16 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1039 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 20 dBi Nominal Gain - FMWAN1039 - Fairview Microwave Inc.
Lewisville, TX, United States
Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 20 dBi Nominal Gain
FMWAN1039
Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 20 dBi Nominal Gain FMWAN1039
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1039 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-385/U WR-15 20 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 68 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 20 and horizontal of 16 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1039 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1039 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-15 waveguide size. Fairview WR-15 waveguide horn antenna is constructed with a UG-385/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-15 waveguide antenna with UG-385/U adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-385/U WR-15 20 dB gain horn waveguide antenna has a minimum frequency of 58 GHz and a maximum frequency of 68 GHz. This waveguide WR-15 horn antenna with UG-385/U transition has a vertical beam width of 20 and horizontal of 16 degrees at 3 dB.

Additional specs of this 20 dB gain Waveguide horn with UG-385/U input can be found on the WR-15 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1039 Waveguide antenna horn with UG-385/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-15 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1039
Product Name Conical Gain Horn Waveguide Antenna, WR-15, 58 GHz to 68 GHz, UG-385/U Round Cover Flange, 20 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

71 to 86GHz WR13 Waveguide Isolator - UIYWI1925A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 71.00 to 86.00 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1050491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details