Fairview Microwave Inc. Standard Gain Horn Waveguide Antenna, WR-6, 110 GHz to 170 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain FMWAN1027

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1027 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-6 waveguide size. Fairview WR-6 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-6 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-387/U-Mod WR-6 20 dB gain horn waveguide antenna has a minimum frequency of 110 GHz and a maximum frequency of 170 GHz. This waveguide WR-6 horn antenna with UG-387/U-Mod transition has a vertical beam width of 18 and horizontal of 17 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-6 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1027 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-6 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1027 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-6 waveguide size. Fairview WR-6 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-6 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-387/U-Mod WR-6 20 dB gain horn waveguide antenna has a minimum frequency of 110 GHz and a maximum frequency of 170 GHz. This waveguide WR-6 horn antenna with UG-387/U-Mod transition has a vertical beam width of 18 and horizontal of 17 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-6 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1027 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-6 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Waveguide Antenna, WR-6, 110 GHz to 170 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain - FMWAN1027 - Fairview Microwave Inc.
Lewisville, TX, United States
Standard Gain Horn Waveguide Antenna, WR-6, 110 GHz to 170 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain
FMWAN1027
Standard Gain Horn Waveguide Antenna, WR-6, 110 GHz to 170 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain FMWAN1027
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1027 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-6 waveguide size. Fairview WR-6 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-6 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-387/U-Mod WR-6 20 dB gain horn waveguide antenna has a minimum frequency of 110 GHz and a maximum frequency of 170 GHz. This waveguide WR-6 horn antenna with UG-387/U-Mod transition has a vertical beam width of 18 and horizontal of 17 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-6 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1027 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-6 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1027 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-6 waveguide size. Fairview WR-6 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-6 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-387/U-Mod WR-6 20 dB gain horn waveguide antenna has a minimum frequency of 110 GHz and a maximum frequency of 170 GHz. This waveguide WR-6 horn antenna with UG-387/U-Mod transition has a vertical beam width of 18 and horizontal of 17 degrees at 3 dB.

Additional specs of this 20 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-6 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1027 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-6 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1027
Product Name Standard Gain Horn Waveguide Antenna, WR-6, 110 GHz to 170 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) – Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.5 :1
View Details
Drop in Isolator - 5o0150490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details