Fairview Microwave Inc. Standard Gain Horn Waveguide Antenna, WR-8, 90 GHz to 140 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain FMWAN1023

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1023 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-8 waveguide size. Fairview WR-8 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-8 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-387/U-Mod WR-8 20 dB gain horn waveguide antenna has a minimum frequency of 90 GHz and a maximum frequency of 140 GHz. This waveguide WR-8 horn antenna with UG-387/U-Mod transition has a vertical beam width of 18 and horizontal of 16 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-8 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1023 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-8 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1023 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-8 waveguide size. Fairview WR-8 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-8 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-387/U-Mod WR-8 20 dB gain horn waveguide antenna has a minimum frequency of 90 GHz and a maximum frequency of 140 GHz. This waveguide WR-8 horn antenna with UG-387/U-Mod transition has a vertical beam width of 18 and horizontal of 16 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-8 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1023 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-8 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Waveguide Antenna, WR-8, 90 GHz to 140 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain - FMWAN1023 - Fairview Microwave Inc.
Lewisville, TX, United States
Standard Gain Horn Waveguide Antenna, WR-8, 90 GHz to 140 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain
FMWAN1023
Standard Gain Horn Waveguide Antenna, WR-8, 90 GHz to 140 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain FMWAN1023
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1023 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-8 waveguide size. Fairview WR-8 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-8 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-387/U-Mod WR-8 20 dB gain horn waveguide antenna has a minimum frequency of 90 GHz and a maximum frequency of 140 GHz. This waveguide WR-8 horn antenna with UG-387/U-Mod transition has a vertical beam width of 18 and horizontal of 16 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-8 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1023 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-8 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1023 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-8 waveguide size. Fairview WR-8 waveguide horn antenna is constructed with a UG-387/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-8 waveguide antenna with UG-387/U-Mod adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-387/U-Mod WR-8 20 dB gain horn waveguide antenna has a minimum frequency of 90 GHz and a maximum frequency of 140 GHz. This waveguide WR-8 horn antenna with UG-387/U-Mod transition has a vertical beam width of 18 and horizontal of 16 degrees at 3 dB.

Additional specs of this 20 dB gain Waveguide horn with UG-387/U-Mod input can be found on the WR-8 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1023 Waveguide antenna horn with UG-387/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-8 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1023
Product Name Standard Gain Horn Waveguide Antenna, WR-8, 90 GHz to 140 GHz, UG-387/U-Mod Round Cover Flange, 20 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

MW Waveguide Loads -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA159 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.4 :1
View Details