Fairview Microwave Inc. WR-12 Waveguide Standard Gain Horn Antenna With UG-387/U Flange, 25 dBi Gain and 60 GHz to 90 GHz FMWAN1016

Description
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
Datasheet
Description
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-12 Waveguide Standard Gain Horn Antenna With UG-387/U Flange, 25 dBi Gain and 60 GHz to 90 GHz - FMWAN1016 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-12 Waveguide Standard Gain Horn Antenna With UG-387/U Flange, 25 dBi Gain and 60 GHz to 90 GHz
FMWAN1016
WR-12 Waveguide Standard Gain Horn Antenna With UG-387/U Flange, 25 dBi Gain and 60 GHz to 90 GHz FMWAN1016
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Antennas
Product Number FMWAN1016
Product Name WR-12 Waveguide Standard Gain Horn Antenna With UG-387/U Flange, 25 dBi Gain and 60 GHz to 90 GHz
Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 1408057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 7 dB
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers