Fairview Microwave Inc. WR-90 Waveguide Bulkhead Adapter Using CPR-90G Flange and Operating from 8.2 GHz to 12.4 GHz FMWAD5015

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-90 Waveguide Bulkhead Adapter Using CPR-90G Flange and Operating from 8.2 GHz to 12.4 GHz - FMWAD5015 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-90 Waveguide Bulkhead Adapter Using CPR-90G Flange and Operating from 8.2 GHz to 12.4 GHz
FMWAD5015
WR-90 Waveguide Bulkhead Adapter Using CPR-90G Flange and Operating from 8.2 GHz to 12.4 GHz FMWAD5015
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAD5015
Product Name WR-90 Waveguide Bulkhead Adapter Using CPR-90G Flange and Operating from 8.2 GHz to 12.4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Dual Junction Coaxial Isolator - 5o03144720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
MW Waveguide Loads -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details