Fairview Microwave Inc. RF Load 1 Watts to 67 GHz 1.85mm Female FMTR1102

Description
RF load / termination (also known as a dummy load) part number FMTR1102 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 1.85mm connector. This 1.85mm RF load is a female gender and has no chain. 1.85mm female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 67 GHz . Dummy load / RF termination part number FMTR1102 has a maximum input power of 1 Watt and a maximum VSWR of 1.6:1. Additional female 1.85mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number FMTR1102 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 1.85mm connector. This 1.85mm RF load is a female gender and has no chain. 1.85mm female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 67 GHz . Dummy load / RF termination part number FMTR1102 has a maximum input power of 1 Watt and a maximum VSWR of 1.6:1. Additional female 1.85mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Load 1 Watts to 67 GHz 1.85mm Female - FMTR1102 - Fairview Microwave Inc.
Lewisville, TX, United States
RF Load 1 Watts to 67 GHz 1.85mm Female
FMTR1102
RF Load 1 Watts to 67 GHz 1.85mm Female FMTR1102
RF load / termination (also known as a dummy load) part number FMTR1102 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 1.85mm connector. This 1.85mm RF load is a female gender and has no chain. 1.85mm female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 67 GHz . Dummy load / RF termination part number FMTR1102 has a maximum input power of 1 Watt and a maximum VSWR of 1.6:1. Additional female 1.85mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number FMTR1102 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 1.85mm connector. This 1.85mm RF load is a female gender and has no chain.

1.85mm female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 67 GHz . Dummy load / RF termination part number FMTR1102 has a maximum input power of 1 Watt and a maximum VSWR of 1.6:1. Additional female 1.85mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMTR1102
Product Name RF Load 1 Watts to 67 GHz 1.85mm Female
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3017265 - 3017265 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 26500.00 MHz
Insertion Loss 3.40 dB
View Details
Directional Couplers - CWM-20R-22G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 26500.00 MHz
View Details
Directional Couplers - WMC-0.5-2-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details