Fairview Microwave Inc. Low PIM 4.1/9.5 Mini DIN Unequal Tapper With 8 dB Coupled Port From 350 MHz to 5.85 GHz Rated To 300 Watts FMTP1006

Description
Unequal split RF power tappers (also known as signal samplers) have a 50 Ohm impedance and are manufactured with Type N connectors. Fairview unequal split RF power tappers include coupling values from 3 dB to 13 dB and they are in stock. Fairview RF tappers with unequal split have a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Maximum power of these unequal split power tappers is 300 Watts. Fairview Microwave radio frequency unequal couplers ship the same day as they are ordered. Signal samplers are similar to couplers, but do not have directivity. Most common application for RF/microwave signal samplers is distributed antenna systems or DAS.
Datasheet
Description
Unequal split RF power tappers (also known as signal samplers) have a 50 Ohm impedance and are manufactured with Type N connectors. Fairview unequal split RF power tappers include coupling values from 3 dB to 13 dB and they are in stock. Fairview RF tappers with unequal split have a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Maximum power of these unequal split power tappers is 300 Watts. Fairview Microwave radio frequency unequal couplers ship the same day as they are ordered. Signal samplers are similar to couplers, but do not have directivity. Most common application for RF/microwave signal samplers is distributed antenna systems or DAS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM 4.1/9.5 Mini DIN Unequal Tapper With 8 dB Coupled Port From 350 MHz to 5.85 GHz Rated To 300 Watts - FMTP1006 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM 4.1/9.5 Mini DIN Unequal Tapper With 8 dB Coupled Port From 350 MHz to 5.85 GHz Rated To 300 Watts
FMTP1006
Low PIM 4.1/9.5 Mini DIN Unequal Tapper With 8 dB Coupled Port From 350 MHz to 5.85 GHz Rated To 300 Watts FMTP1006
Unequal split RF power tappers (also known as signal samplers) have a 50 Ohm impedance and are manufactured with Type N connectors. Fairview unequal split RF power tappers include coupling values from 3 dB to 13 dB and they are in stock. Fairview RF tappers with unequal split have a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Maximum power of these unequal split power tappers is 300 Watts. Fairview Microwave radio frequency unequal couplers ship the same day as they are ordered. Signal samplers are similar to couplers, but do not have directivity. Most common application for RF/microwave signal samplers is distributed antenna systems or DAS.

Unequal split RF power tappers (also known as signal samplers) have a 50 Ohm impedance and are manufactured with Type N connectors. Fairview unequal split RF power tappers include coupling values from 3 dB to 13 dB and they are in stock. Fairview RF tappers with unequal split have a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Maximum power of these unequal split power tappers is 300 Watts. Fairview Microwave radio frequency unequal couplers ship the same day as they are ordered. Signal samplers are similar to couplers, but do not have directivity. Most common application for RF/microwave signal samplers is distributed antenna systems or DAS.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMTP1006
Product Name Low PIM 4.1/9.5 Mini DIN Unequal Tapper With 8 dB Coupled Port From 350 MHz to 5.85 GHz Rated To 300 Watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5582200 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZABDC50-51HP+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 1.00 to 50.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-2000-18000-30-S - kTB Solutions
Specs
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
High Frequency Directional Coupler - FPC07180 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers