The FMSW6467 is a Single Pole Double Throw (SPDT) electromechanical relay switch designed for DC to 26.5 GHz applications with up to 90W average power handling and 2 million lifecycles. It features a failsafe actuator, internally terminated output port in 50 ohms, and operates with +28 Vdc bias. The switch achieves 0.3 dB typical insertion loss and greater than 80 dB isolation, with a maximum VSWR of 1.7:1. It is housed in a connectorized package with SMA female RF connectors and solder terminal pins for DC control, measuring 1.85 in length, 2.25 in width, and 0.56 in height. The unit operates from -25°C to +65°C and meets MIL-STD-202 for shock and vibration compliance.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6467 |
| Product Name | SPDT Electromechanical Relay Failsafe Switch, Terminated, DC to 26.5 GHz, up to 90W, 2M Lifecycles, 28V, SMA |