The FMSW6465 is a Single Pole Six Throw (SP6T) electromechanical relay switch designed for DC to 12 GHz applications with up to 600 Watts average power handling and a 2 million cycle lifespan. It features a normally open actuator, TTL logic control with 2.4 to 5 V for on and 0 to 0.8 V for off, suppression diodes, and built-in indicators. The switch operates with a +12 Vdc bias, has 50 Ohm impedance, N-type female RF connectors, and solder terminals for control signals. It measures 2.65 in length, 2.5 in width, and 2.5 in height, with a nickel finish. The operating temperature range is -25°C to +65°C, and it complies with MIL-STD-202 for shock and vibration. Typical insertion loss is 0.2 dB, isolation exceeds 80 dB, and VSWR is as low as 1.25:1.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6465 |
| Product Name | SP6T Electromechanical Relay Normally Open Switch, DC to 12 GHz, up to 600W, 2M Lifecycles, 12V, Indicators, TTL, Suppression Diodes, N |