The FMSW6454 is a Single Pole Six Throw (SP6T) electromechanical relay switch designed for DC to 26.5 GHz applications with up to 90 W average power handling and a 2 million cycle lifespan. It features a normally open actuator, TTL control logic with 2.4 to 5 V ON and 0 to 0.8 V OFF thresholds, suppression diodes, and visual indicators. The switch operates with a +12 V DC bias, exhibits 0.35 dB typical insertion loss and greater than 80 dB isolation, and maintains a VSWR of 1.7:1 maximum. It uses SMA female RF connectors and solder terminals for control, measures 2.5 in x 1.75 in x 1.75 in, and operates from -25°C to +65°C. The design complies with MIL-STD-202 for shock and vibration.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6454 |
| Product Name | SP6T Electromechanical Relay Normally Open Switch, DC to 26.5 GHz, up to 90W, 2M Lifecycles, 12V, Indicators, TTL, Suppression Diodes, SMA |