The FMSW6448 is a DPDT transfer electromechanical relay switch with a latching self-cut-off actuator, designed for DC to 26.5 GHz operation and handling up to 90W average power. It features suppression diodes, SMA female connectors, and solder terminal pins for 12V DC bias control. The device offers 0.4 dB typical insertion loss, greater than 80 dB typical isolation, and a VSWR as low as 1.2:1 maximum. It is rated for 5 million cycles and operates from -25°C to +65°C. The rugged package measures 50.8 mm in length, 54.86 mm in width, and 33.53 mm in height, and meets MIL-STD-202 environmental test conditions for shock and vibration.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6448 |
| Product Name | Transfer Electromechanical Relay Latching Switch with Self Cut-Off, DC to 26.5 GHz, up to 90W, 5M Lifecycles, 12V, Suppression Diodes, SMA |