The FMSW6433 is a transfer electro-mechanical relay switch designed for DC to 18 GHz applications with a 90 W CW power handling capability and a 2 million cycle lifespan. It features SMA female RF connectors and solder terminal pins for DC control, with a 50 ohm impedance and typical insertion loss of 0.2 dB and isolation greater than 70 dB. The device operates with a +28 VDC bias voltage and functions across a temperature range of -25°C to +65°C, with a VSWR of 1.2:1 typical. The switch meets MIL-STD-202 environmental standards for shock and vibration, with a rugged aluminum body and break-before-make switching sequence.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6433 |
| Product Name | Transfer Failsafe Electro-Mechanical Relay Switch DC to 18 GHz , 90W, 28V, 2M Lifecycles, SMA |