The FMSW6422 is a single pole double throw (SPDT) failsafe electro-mechanical relay switch designed for DC to 26.5 GHz applications, handling up to 90 W continuous wave power with a 50 Ohm impedance. It operates with TTL logic control (2.4 to 5.5 V on, 0 to 0.8 V off) and requires a +28 V DC bias. The switch features suppression diodes, position indicators, and SMA female connectors with terminal solder pins for control. It maintains a typical insertion loss of 0.35 dB and isolation greater than 80 dB, with a VSWR of 1.4:1 typ. The device is rated for 2 million lifecycles and operates across a temperature range of -25°C to +65°C. The rugged aluminum package meets MIL-STD-202 environmental test standards for shock and vibration.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6422 |
| Product Name | SPDT Failsafe Electro-Mechanical Relay Switch DC to 26.5 GHz , TTL, 90W, 28V, 2M Lifecycles, Suppression Diodes, Indicators, SMA |