Fairview Microwave Inc. Transfer Failsafe DC to 12 GHz Electro-Mechanical Relay Switch, TTL, up to 430W, 28V, N FMSW6386

Description
RF electromechanical relay coax switch part number FMSW6386 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a transfer design with failsafe actuator and N ports. Our coaxial transfer electromechanical RF relay switch is rated for a maximum frequency of 12 GHz and a maximum power of 200 Watts (CW). Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 90 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.7 dB and a minimum isolation of 60 dB. Features of this transfer coaxial relay include: TTL logic and other RF switch specs and features for this electro mechanical relay part number FMSW6386 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a transfer electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Transfer RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
RF electromechanical relay coax switch part number FMSW6386 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a transfer design with failsafe actuator and N ports. Our coaxial transfer electromechanical RF relay switch is rated for a maximum frequency of 12 GHz and a maximum power of 200 Watts (CW). Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 90 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.7 dB and a minimum isolation of 60 dB. Features of this transfer coaxial relay include: TTL logic and other RF switch specs and features for this electro mechanical relay part number FMSW6386 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a transfer electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Transfer RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transfer Failsafe DC to 12 GHz Electro-Mechanical Relay Switch, TTL, up to 430W, 28V, N - FMSW6386 - Fairview Microwave Inc.
Lewisville, TX, United States
Transfer Failsafe DC to 12 GHz Electro-Mechanical Relay Switch, TTL, up to 430W, 28V, N
FMSW6386
Transfer Failsafe DC to 12 GHz Electro-Mechanical Relay Switch, TTL, up to 430W, 28V, N FMSW6386
RF electromechanical relay coax switch part number FMSW6386 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a transfer design with failsafe actuator and N ports. Our coaxial transfer electromechanical RF relay switch is rated for a maximum frequency of 12 GHz and a maximum power of 200 Watts (CW). Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 90 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.7 dB and a minimum isolation of 60 dB. Features of this transfer coaxial relay include: TTL logic and other RF switch specs and features for this electro mechanical relay part number FMSW6386 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a transfer electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Transfer RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

RF electromechanical relay coax switch part number FMSW6386 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a transfer design with failsafe actuator and N ports. Our coaxial transfer electromechanical RF relay switch is rated for a maximum frequency of 12 GHz and a maximum power of 200 Watts (CW).

Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 90 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.7 dB and a minimum isolation of 60 dB. Features of this transfer coaxial relay include: TTL logic and other RF switch specs and features for this electro mechanical relay part number FMSW6386 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above.

Fairview Microwave is where to buy a transfer electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Transfer RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6386
Product Name Transfer Failsafe DC to 12 GHz Electro-Mechanical Relay Switch, TTL, up to 430W, 28V, N
Connector Type N
Frequency Range 0.0 to 12000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
0.1-4.0 GHz DPDT Switch - SKY13395-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 4000 MHz
Isolation 17 to 27 dB
View Details
4 suppliers
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details