Fairview Microwave Inc. Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +27 dBm FMSW6292

Description
PIN diode RF switch part number FMSW6292 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a Transfer design (transfer) with SMA ports. Our coaxial Transfer PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 0.5 Watt. PIN diode transfer RF switch FMSW6292 from Fairview Microwave is rated for an insertion loss maximum of 3.1 dB and a minimum isolation of 65 dB. Additional Transfer PIN diode RF switch specs for this can be found on its radio frequency Transfer PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode transfer switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW6292 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a Transfer design (transfer) with SMA ports. Our coaxial Transfer PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 0.5 Watt. PIN diode transfer RF switch FMSW6292 from Fairview Microwave is rated for an insertion loss maximum of 3.1 dB and a minimum isolation of 65 dB. Additional Transfer PIN diode RF switch specs for this can be found on its radio frequency Transfer PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode transfer switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +27 dBm - FMSW6292 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +27 dBm
FMSW6292
Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +27 dBm FMSW6292
PIN diode RF switch part number FMSW6292 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a Transfer design (transfer) with SMA ports. Our coaxial Transfer PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 0.5 Watt. PIN diode transfer RF switch FMSW6292 from Fairview Microwave is rated for an insertion loss maximum of 3.1 dB and a minimum isolation of 65 dB. Additional Transfer PIN diode RF switch specs for this can be found on its radio frequency Transfer PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode transfer switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW6292 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a Transfer design (transfer) with SMA ports. Our coaxial Transfer PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 0.5 Watt.

PIN diode transfer RF switch FMSW6292 from Fairview Microwave is rated for an insertion loss maximum of 3.1 dB and a minimum isolation of 65 dB. Additional Transfer PIN diode RF switch specs for this can be found on its radio frequency Transfer PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode transfer switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6292
Product Name Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +27 dBm
Connector SMA
Frequency Range 1000 to 18000 MHz
Insertion Loss 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
0.1-4.0 GHz DPDT Switch - SKY13395-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 4000 MHz
Isolation 17 to 27 dB
View Details
4 suppliers