Fairview Microwave Inc. Field Replaceable 2.92mm SP3T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm FMSW6227

Description
PIN diode RF switch part number FMSW6227 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with 2.92mm ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt. PIN diode single pole three throw RF switch FMSW6227 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of 55 dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW6227 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with 2.92mm ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt. PIN diode single pole three throw RF switch FMSW6227 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of 55 dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable 2.92mm SP3T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm - FMSW6227 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable 2.92mm SP3T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm
FMSW6227
Field Replaceable 2.92mm SP3T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm FMSW6227
PIN diode RF switch part number FMSW6227 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with 2.92mm ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt. PIN diode single pole three throw RF switch FMSW6227 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of 55 dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW6227 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with 2.92mm ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt.

PIN diode single pole three throw RF switch FMSW6227 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of 55 dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6227
Product Name Field Replaceable 2.92mm SP3T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm
Connector 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12ATRE6327-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFBGA, WLCSP
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch - SKY19260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details