Fairview Microwave Inc. SP4T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 28V, 2.92mm FMSW6139

Description
RF electromechanical relay coax switch part number FMSW6139 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP4T design (Single Pole Four Throw) with latching actuator and 2.92mm ports. Our coaxial SP4T electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 3 Watts (CW). Electromechanical relay single pole four throw RF switch from Fairview Microwave has a control voltage of 28 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this SP4T coaxial relay include: self cut off, reset, diodes and other RF switch specs and features for this electro mechanical relay part number FMSW6139 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP4T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole four throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
RF electromechanical relay coax switch part number FMSW6139 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP4T design (Single Pole Four Throw) with latching actuator and 2.92mm ports. Our coaxial SP4T electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 3 Watts (CW). Electromechanical relay single pole four throw RF switch from Fairview Microwave has a control voltage of 28 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this SP4T coaxial relay include: self cut off, reset, diodes and other RF switch specs and features for this electro mechanical relay part number FMSW6139 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP4T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole four throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP4T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 28V, 2.92mm - FMSW6139 - Fairview Microwave Inc.
Lewisville, TX, United States
SP4T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 28V, 2.92mm
FMSW6139
SP4T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 28V, 2.92mm FMSW6139
RF electromechanical relay coax switch part number FMSW6139 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP4T design (Single Pole Four Throw) with latching actuator and 2.92mm ports. Our coaxial SP4T electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 3 Watts (CW). Electromechanical relay single pole four throw RF switch from Fairview Microwave has a control voltage of 28 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this SP4T coaxial relay include: self cut off, reset, diodes and other RF switch specs and features for this electro mechanical relay part number FMSW6139 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP4T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole four throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

RF electromechanical relay coax switch part number FMSW6139 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP4T design (Single Pole Four Throw) with latching actuator and 2.92mm ports. Our coaxial SP4T electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 3 Watts (CW).

Electromechanical relay single pole four throw RF switch from Fairview Microwave has a control voltage of 28 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this SP4T coaxial relay include: self cut off, reset, diodes and other RF switch specs and features for this electro mechanical relay part number FMSW6139 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above.

Fairview Microwave is where to buy a SP4T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole four throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6139
Product Name SP4T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 28V, 2.92mm
Connector 2.92mm
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.9000 dB
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details
0.1 to 2.7 GHz SPST High-Power Antenna Tuning Switch - SKY19250-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
Frequency Range 100 to 2700 MHz
Type Single Pole Single Throw; SPST
View Details
2 suppliers