Fairview Microwave Inc. SPDT Failsafe DC to 40 GHz Electro-Mechanical Relay Switch, 10W, 28V, 2.92mm FMSW6103

Description
RF electromechanical relay coax switch part number FMSW6103 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SPDT design (Single Pole Double Throw) with failsafe actuator and 2.92mm ports. Our coaxial SPDT electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 10 Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 28 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.8 dB and a minimum isolation of 50 dB. Features of this SPDT coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6103 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SPDT electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole double throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
RF electromechanical relay coax switch part number FMSW6103 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SPDT design (Single Pole Double Throw) with failsafe actuator and 2.92mm ports. Our coaxial SPDT electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 10 Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 28 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.8 dB and a minimum isolation of 50 dB. Features of this SPDT coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6103 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SPDT electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole double throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPDT Failsafe DC to 40 GHz Electro-Mechanical Relay Switch, 10W, 28V, 2.92mm - FMSW6103 - Fairview Microwave Inc.
Lewisville, TX, United States
SPDT Failsafe DC to 40 GHz Electro-Mechanical Relay Switch, 10W, 28V, 2.92mm
FMSW6103
SPDT Failsafe DC to 40 GHz Electro-Mechanical Relay Switch, 10W, 28V, 2.92mm FMSW6103
RF electromechanical relay coax switch part number FMSW6103 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SPDT design (Single Pole Double Throw) with failsafe actuator and 2.92mm ports. Our coaxial SPDT electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 10 Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 28 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.8 dB and a minimum isolation of 50 dB. Features of this SPDT coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6103 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SPDT electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole double throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

RF electromechanical relay coax switch part number FMSW6103 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SPDT design (Single Pole Double Throw) with failsafe actuator and 2.92mm ports. Our coaxial SPDT electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 10 Watts (CW).

Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 28 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.8 dB and a minimum isolation of 50 dB. Features of this SPDT coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6103 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above.

Fairview Microwave is where to buy a SPDT electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole double throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6103
Product Name SPDT Failsafe DC to 40 GHz Electro-Mechanical Relay Switch, 10W, 28V, 2.92mm
Connector 2.92mm
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1217QTR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 698 to 6000 MHz
View Details
0.7 to 3.8 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13636-695LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3800 MHz
Isolation 24 dB
View Details
4 suppliers
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details